UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 9445-1

Continuously cold-rolled stainless steel - Tolerances on dimensions and form - Part 1: Narrow strip and cut lengths

active, Most Current
Organization: SNV
Publication Date: 1 July 2010
Status: active
Page Count: 18
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Stainless steels): 77.140.20
scope:

This part of ISO 9445 specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel narrow strip, in thicknesses of up to and including 3 mm and in rolling widths of less than 600 mm. It also applies to cut lengths taken from such strip.

Narrow strip and cut lengths with widths of less than 600 mm, which are manufactured from wide strip by longitudinal slitting, are covered in ISO 9445-2.

Document History

SN EN ISO 9445-1
July 1, 2010
Continuously cold-rolled stainless steel - Tolerances on dimensions and form - Part 1: Narrow strip and cut lengths
This part of ISO 9445 specifies the tolerances on dimensions and form for continuously cold-rolled stainless steel narrow strip, in thicknesses of up to and including 3 mm and in rolling widths of...

References

Advertisement