JSA - JIS B 1510
Rolling bearings - Radial bearings, retaining slots - Dimensions and tolerances
| Organization: | JSA |
| Publication Date: | 23 March 2010 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This Standard specifies dimensions and tolerances of retaining slots to be used for outer rings of single-row angular contact ball bearings, four-point-contact ball bearings and radial cylindrical roller bearings.
The retaining slots are not suitable for use in the outer rings of sealed and shielded radial ball bearings, nor in the outer rings of radial cylindrical roller bearings without ribs.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 20515: 2007 Rolling bearings-Radial bearings, retaining slotsDimensions and tolerances (IDT)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.
Document History