FORD WSF-M4D767-A
POLYCARBONATE + THERMOPLASTIC COPOLYESTER BLEND (PC + PCTA) FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 10 September 2010 |
| Status: | inactive |
| Page Count: | 2 |
scope:
The material defined by this specification is a translucent
polymer film, based on the blend of polycarbonate (PC) and
thermoplastic copolyester derived from cyclohexanedimethano
Document History
FORD WSF-M4D767-A
September 10, 2010
POLYCARBONATE + THERMOPLASTIC COPOLYESTER BLEND (PC + PCTA) FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a translucent polymer film, based on the blend of polycarbonate (PC) and thermoplastic copolyester derived from cyclohexanedimethanol and terephthalic...
January 25, 2006
POLYCARBONATE + THERMOPLASTIC COPOLYESTER BLEND (PC + PCTA) FILM, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a translucent polymer film, based on the blend of polycarbonate (PC) and thermoplastic copolyester derived from cyclohexanedimethanol and terephthalic...
July 11, 1990
POLYCARBONATE + THERMOPLASTIC COPOLYESTER BLEND (PC + PCTA) FILM, TRANSLUCENT
1. SCOPE The material defined by this specification is a translucent polymer film, based on the blend of polycarbonate (PC) and thermoplastic copolyester derived from cyclohexanedimethanol and...