NEMA MS 4
Acoustic Noise Measurement Procedure for Diagnosing Magnetic Resonance Imaging Devices
active, Most Current
Buy Now
Organization: | NEMA |
Publication Date: | 1 January 2010 |
Status: | active |
Page Count: | 22 |
scope:
The purpose of this NEMA Standards Publication is to provide methods to determine the acoustic noise level of an MR system. Two measurement procedures are defined, Maximum Gradient Acoustic Noise (MGAN) and Maximum Clinical Acoustic Noise (MCAN).
This procedure has been designed for measuring peak sound pressure levels (SPL) up to 140 dB. Above 140 dB, the use of more sophisticated equipment and methods may be required.
Document History
January 1, 2023
Acoustic Noise Measurement Procedure for Magnetic Resonance Equipment
This standard specifies all the information necessary to determine, declare, and verify airborne emission sound pressure level characteristics of MR EQUIPMENT under standardized conditions in the MR...
NEMA MS 4
January 1, 2010
Acoustic Noise Measurement Procedure for Diagnosing Magnetic Resonance Imaging Devices
The purpose of this NEMA Standards Publication is to provide methods to determine the acoustic noise level of an MR system. Two measurement procedures are defined, Maximum Gradient Acoustic Noise...
January 1, 2006
Acoustic Noise Measurement Procedure for Diagnosing Magnetic Resonance Imaging Devices
The purpose of this NEMA Standards Publication is to provide methods to determine the acoustic noise level of an MR system. Two measurement procedures are defined, Maximum Gradient Acoustic Noise...
January 1, 1998
Acoustic Noise Measurement Procedure for Diagnosing Magnetic Resonance Imaging Devices
A description is not available for this item.
January 1, 1989
Acoustic Noise Measurement Procedure for Diagnostic Magnetic Resonance Imaging Devices
A description is not available for this item.