SNZ - AS/NZS 2041.6
Buried corrugated metal structures Part 6: Bolted plate structures
| Organization: | SNZ |
| Publication Date: | 17 November 2010 |
| Status: | active |
| Page Count: | 68 |
scope:
This Standard specifies minimum requirements for the materials and manufacture of buried corrugated metal structures formed by bolting together plates with sinusoidal profile. Sinusoidal profiles covered include the following:
(a) B68 (pitch 68 mm)................m
(b) B152 (pitch 152
mm).................
(c) B200 (pitch 200
mm).................
(d) B230 (pitch 229
mm).................
(e) B381 (pitch 381
mm).................
The structure shapes are as follows (see Figure 1.1):
(i) Pipe.
(ii) Pipe-arch or underpass.
(iii) Horseshoe arch or elliptical arch.
(iv) Arch (one, two or three radius).
(v) Vertical ellipse.
(vi) Horizontal ellipse.
(vii) Metal box.
These structures are intended for use in stormwater drainage and as access tunnels to support roadway and railway and other loadings.
Bolted plate structures are constructed of corrugated section shapes buried in an embankment or in a trench, with correct installation in a soil envelope being essential to the performance of the structure.
This Standard does not consider the additional design requirements for internally pressurized applications.
NOTES:
1 Guidelines on requirements that may need to be specified at the time of calling for tenders or quotations, and information to be supplied by the manufacturer, are detailed in Appendix A.
2 Information on means of demonstrating compliance with this Standard is given in Appendix B.
3 When intended for use in internally pressurized applications, specialist advice should be obtained.
Document History