UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ITU-T L.87

Optical fibre cables for drop applications

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 July 2010
Status: active
Page Count: 32
scope:

This Recommendation:

- refers to optical fibre cables to be mainly used for connecting a household customer and an optical access network;

- deals with the mechanical and environmental characteristics of optical fibre cables for drop applications. The optical fibre dimensional and transmission characteristics, together with their test methods, should comply with [ITU-T G.652] or [ITU-T G.657], which deal with single-mode optical fibres. When using multi-mode or plastic fibres, [IEC 60793-2-10] and [IEC 60793-2-40] are suitable standards, respectively;

- deals with fundamental considerations related to optical fibre cables from mechanical and environmental standpoints;

- acknowledges that some optical fibre cables may contain metallic elements, for which reference should be made to other L-series Recommendations;

- recommends that an optical fibre cable should be provided with cable end-sealing and protection during cable delivery and storage, as used for metallic cables. If splicing components have been factory installed they should be adequately protected.

Document History

March 1, 2020
Optical fibre cables for drop applications Amendment 1
A description is not available for this item.
ITU-T L.87
July 1, 2010
Optical fibre cables for drop applications
This Recommendation: – refers to optical fibre cables to be mainly used for connecting a household customer and an optical access network; – deals with the mechanical and environmental...

References

Advertisement