UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 61169-40

Radio-frequency connectors – Part 40: Sectional specification for 2.4 series RF connectors

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2010
Status: active
Page Count: 54
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169 provides information and rules for preparation of detail specification of 2.4 series R.F connectors together with the pro-forma blank detail specification.

The 2.4 series thread mated connectors with characteristic impedance 50 Ω are used for millimeter wave applications, connecting with RF cables or microstrips. The operating frequency limit is up to 50 GHz.

These connectors can be intermated with 1,85 mm (IEC 61169-32 and IEEE 287-2007) connectors.

It also prescribes mating face dimensions for high performance connectors grade 1, dimensional detail of standard test connectors grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to 2.4 series RF connectors.

This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

NOTE Metric dimension are original dimensions.

All undimensioned pictorial configurations are for reference purpose only.

Document History

IEC 61169-40
November 1, 2010
Radio-frequency connectors – Part 40: Sectional specification for 2.4 series RF connectors
This part of IEC 61169 provides information and rules for preparation of detail specification of 2.4 series R.F connectors together with the pro-forma blank detail specification. The 2.4 series...
July 1, 2008
Radio-frequency connectors – Part 40: Sectional specification for 2.4 series R.F connectors
A description is not available for this item.

References

Advertisement