ISO 3746
Acoustics - Determination of sound power levels and sound energy levels of noise sources using sound pressure - Survey method using an enveloping measurement surface over a reflecting plane
| Organization: | ISO |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
scope:
General
This International Standard specifies methods for determining the sound power level or sound energy level of a noise source from sound pressure levels measured on a surface enveloping a noise source (machinery or equipment) in a test environment for which requirements are given. The sound power level (or, in the case of noise bursts or transient noise emission, the sound energy level) produced by the noise source with frequency A-weighting applied is calculated using those measurements.
NOTE Differently shaped measurement surfaces can yield differing estimates of the sound power level of a given noise source and an appropriately drafted test code (see ISO 12001) gives detailed information on the selection of the surface.
Document History