CEN - EN 10051
Continuously hot-rolled strip and plate/sheet cut from wide strip of non-alloy and alloy steels - Tolerances on dimensions and shape
| Organization: | CEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard specifies tolerances on dimensions and shape for continuously hot-rolled uncoated plate/sheet and strip with a maximum width of 2 200 mm of non-alloy and alloy steels in accordance with Table 1 (see also Annex A). This European Standard also applies to hot-rolled strip for cold rolling.
This European Standard does not apply to stainless steels and not to hot-rolled strip rolled in widths w < 600 mm (see EN 10048).
Document History