IEC 61753-086-6
Fibre optic interconnecting devices and passive components – Performance standard – Part 086-6: Non-connectorized single-mode bidirectional 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM devices for category O – Uncontrolled environment
| Organization: | IEC |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide wavelength division multiplexing (WWDM) passive optical network (PON) device must satisfy in order to be categorized as meeting the requirements of category O (uncontrolled environment), as defined in Annex A of IEC 61753-1:2007.
Annex B of this standard provides information concerning the function of the 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM.
Document History