ISO 13628-4
Petroleum and natural gas industries - Design and operation of subsea production systems Part 4: Subsea wellhead and tree equipment
| Organization: | ISO |
| Publication Date: | 15 December 2010 |
| Status: | active |
| Page Count: | 258 |
| ICS Code (Exploratory, drilling and extraction equipment): | 75.180.10 |
scope:
This part of ISO 13628 specifies subsea copewellhead, conventional mudline wellhead, drill through mudline wellhead, conventional subsea trees and horizontal subsea trees. It also specifies the associated tooling necessary to handle, test and install the equipment. It also specifies the areas of design, material, welding, quality control (including factory acceptance testing), marking, storing and shipping for both individual sub-assemblies (used to build complete subsea tree assemblies) and complete subsea tree assemblies.
The user is responsible for ensuring subsea equipment meets any additional requirements of governmental regulations for the country in which it is installed. This is outside the scope of this part of ISO 13628.
Where applicable, this part of ISO 13628 may also be used for equipment on satellite, cluster arrangements and multiple well template applications.
Equipment which is within the scope of this part of ISO 13628 is listed as follows:
a) Subsea trees
- tree connectors and tubing hanger spools;
- valves, valve blocks, and valve actuators;
- chokes and choke actuators;
- bleed, test and isolation valves;
- TFL wye spool;
- re-entry spool;
- tree cap;
- tree piping;
- tree guide frames;
- tree running tools;
- tree cap running tools;
- tree mounted flowline/umbilical connector;
- control module/pod running/retrieval and testing tools;
- tubing heads and tubing head connectors,
- flowline base running/retrieval tools;
- tree mounted controls interfaces (instrumentation, sensors, hydraulic tubing/piping and fittings, electrical controls cable and fittings).
b) Subsea wellheads
- conductor housings;
- wellhead housings;
- casing hangers;
- seal assemblies;
- guidebases;
- bore protectors and wear bushings;
- corrosion caps.
c) mudline suspension systems:
- wellheads,
- running tools,
- casing hangers,
- casing hanger running tool,
- tieback tools for subsea completion,
- subsea completion adaptors for mudline wellheads,
- tubing heads,
- corrosion caps;
d) drill through mudline suspension systems:
- conductor housings,
- surface casing hangers,
- wellhead housings,
- casing hangers,
- annulus seal assemblies,
- bore protectors and wear bushings,
- abandonment caps;
e) tubing hanger systems:
- tubing hangers,
- running tools;
f) miscellaneous equipment:
- flanged end and outlet connections,
- clamp hub-type connections,
- threaded end and outlet connections,
- other end connections,
- studs and nuts,
- ring joint gaskets,
- guideline establishment equipment. This part of ISO 13628 includes equipment definitions, an explanation of equipment use and function, an explanation of service conditions and product specification levels, and a description of critical components, i.e. those parts having requirements specified in this part of ISO 13628. The following equipment is outside the scope of this part of ISO 13628:
- subsea wireline/coiled tubing BOPs;
- installation, workover, and production risers;
- subsea test trees (landing strings);
- control systems and control pods;
- platform tiebacks;
- primary protective structures;
- subsea process equipment;
- subsea manifolding and jumpers;
- subsea wellhead tools;
- repair and rework;
- multiple well template structures;
- mudline suspension high pressure risers;
- template piping;
- template interfaces.
This part of ISO 13628 is not applicable to the rework and repair of used equipment.
Document History