CENELEC - EN 62479
Assessment of the compliance of low power electronic and electrical equipment with the basic restrictions related to human exposure to electromagnetic fields (10 MHz to 300 GHz)
| Organization: | CENELEC |
| Publication Date: | 1 September 2010 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Information technology (IT) in general): | 35.020 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This International Standard provides simple conformity assessment methods for low-power electronic and electrical equipment to an exposure limit relevant to electromagnetic fields (EMF). If such equipment cannot be shown to comply with the applicable EMF exposure requirements using the methods included in this standard for EMF assessment, then other standards, including IEC 62311 or other (EMF) product standards, may be used for conformity assessment.
Document History