ISO 29042-9
Safety of machinery — Evaluation of the emission of airborne hazardous substances — Part 9: Decontamination index
| Organization: | ISO |
| Publication Date: | 15 January 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of ISO 29042 specifies a method for the measurement of the decontamination index of pollutant control systems, e.g. capture devices including local exhaust ventilation, water spray systems and, when appropriate, separation equipment installed on a machine. This method uses the real pollutant (see ISO 29042-1:2008, 4.2) and can be operated in room or field environments.
Measurement of the decontamination index of a pollutant control system can serve for the:
a) evaluation of the performance of a pollutant control system of a machine;
b) evaluation of the improvement of a pollutant control system;
c) comparison of pollutant control systems for machines of similar design;
d) ranking of pollutant control systems according to their decontamination efficiency;
e) determination of the air flow rate in the case of an exhaust system to achieve a given level;
f) determination of the state of the art of pollutant control systems for machines with respect to the decontamination efficiency.
Document History