GMNA - GM3639M
Performance Requirements of Structural Adhesives for Mental Bonding
| Organization: | GMNA |
| Publication Date: | 1 December 2010 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This specification is intended to cover extruded and pumpable adhesive requirements for bonding steel, aluminum and magnesium substrates.
Suppliers must indicate targeted substrates for test adhesive. The supplier must then submit data for only targeted substrates, e.g. if steel is the targeted substrate for an experimental adhesive then he may omit testing to aluminum and magnesium. Actual applications will be listed in MATSPC.
Cross-Reference of Replaced Specifications. Subparagraphs were not applicable. Symbol. Not applicable.
Typical Application. Not applicable
Remarks
All data to be taken from a statistical sampling of 3 specimens (minimum) for all procedures unless otherwise indicated. A Summary Coupon Count including control samples, is located in Table 1 and Table 2 of the Appendix.
Required Substrates.
For all tests requiring the application of adhesive to metallic substrates, the panels must be prepared per GM9901P prior to testing.
If steel is the targeted application then the following substrates must be used:
I GMW2
II GMW2 Fastener Plate
III GMW2 EG606G606GE
IV GMW2 HD70G70GU
If aluminum is the targeted application then the following substrate must be used:
V).GM6412M - (UNS A96111)
If magnesium is the target application then the following substrate must be used:
VI) ASTM B94-(AM60A)
Document History