SNV - SN EN ISO 22088-6
Plastics - Determination of resistance to environmental stress cracking (ESC) - Part 6: Slow strain rate method
| Organization: | SNV |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 22088 describes a procedure for assessing the environmental stress cracking (ESC) susceptibility of polymeric materials in chemical environments by slowly increasing the strain applied to a tensile specimen at a constant rate.
It is applicable to test specimens prepared by moulding and/or machining and can be used to assess the relative ESC susceptibility of a material exposed to different environments or the relative ESC susceptibility of different plastics exposed to a specific environment.
This is essentially a ranking test and is not intended for the provision of design data.
The principle advantage of the test compared with the test methods described in Parts 2 to 5 of ISO 22088 is the rapidity with which the ESC susceptibility of a particular polymer/environment combination can be assessed.
Document History