UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 13148

Copper and copper alloys - Hot-dip tinned strip

active, Most Current
Organization: SNV
Publication Date: 1 December 2010
Status: active
Page Count: 45
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies:

- the composition and tolerances on dimensions of strip produced by rolling in the thickness range from 0,10 mm up to and including 1,50 mm of copper and copper alloys to be tinned, with tin, a tin-lead alloy or other tin alloys;

- the composition of material normally used for the melt;

- the properties of strip before tinning;

- the properties of hot-dip tinned strip;

- the preferred thicknesses (mean values) and thickness ranges of coatings;

- the edgewise curvature of hot-dip tinned strip;

- the sampling procedure;

- the methods of test to be used for verification of conformity to the requirements of this European Standard;

- the delivery conditions.

Document History

SN EN 13148
December 1, 2010
Copper and copper alloys - Hot-dip tinned strip
This European Standard specifies: — the composition and tolerances on dimensions of strip produced by rolling in the thickness range from 0,10 mm up to and including 1,50 mm of copper and copper...

References

Advertisement