UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SMACNA SEISMIC RES OSHPD

Seismic Restraint Manual Guidelines for Mechanical Systems OSHPD Edition

active, Most Current
Buy Now
Organization: SMACNA
Publication Date: 1 April 2009
Status: active
Page Count: 146
scope:

This manual covers the anchorage and bracing of pipes and conduits up to 16" in diameter, round ducts up to 84" in diameter, rectangular ducts up to 120" × 60", and square ducts up to 96". For dimensions of duct not specifically given in the tables, the tables may be applied using the weight per lineal foot as the basis. The Manual is limited to interior installations and does not cover fire sprinkler piping, pressure piping, steam piping or any piping that is subject to thermal expansion. It does not cover hangers between brace points. It does not specify the maximum allowable brace spacing based upon the strength of the pipe, duct, or conduit. Nor does it cover equipment. All in-line equipment is expected to be braced separately.

The manual applies to steel, concrete, and wood construction. Concrete anchor values in Chapter 3 and connection details in Chapter 8 limit the connection size for each type of construction so that the brace spacing may have to be reduced to accommodate the structure type.

Document History

SMACNA SEISMIC RES OSHPD
April 1, 2009
Seismic Restraint Manual Guidelines for Mechanical Systems OSHPD Edition
This manual covers the anchorage and bracing of pipes and conduits up to 16" in diameter, round ducts up to 84" in diameter, rectangular ducts up to 120" × 60", and square ducts up to 96". For...

References

Advertisement