JSA - JIS C 6822
Test methods for structural parameters of optical fibers-Dimensional characteristics
Organization: | JSA |
Publication Date: | 21 December 2009 |
Status: | active |
Page Count: | 65 |
ICS Code (Fibres and cables): | 33.180.10 |
scope:
This Standard specifies the test methods for structural parameters related to the dimensions of optical fibers or jacketed optical fibers of single-mode optical fibers, silicabased multimode optical fibers, multi-component multimode optical fibers, plastic cladding multimode optical fibers and all plastic multimode optical fibers (hereafter generically referred to as "optical fibers").
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
IEC 60793-1-20: 2001 Optical fibres-Part 1-20: Measurement methods and test procedures-Fibre geometry
IEC 60793-1-21: 2001 Optical fibres-Part 1-21: Measurement methods and test procedures-Coating geometry
IEC 60793-1-22: 2001 Optical fibres-Part 1-22: Measurement methods and test procedures-Length measurement (Overall evaluation: MOD)
The symbols which denote the degree of correspondence in the contents in the corresponding International Standards and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.