ISO 7202
Fire protection - Fire extinguishing media - Powder
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This document specifies requirements for the chemical and physical properties, and for minimum performance in defined test methods, of fire extinguishing powders suitable for use against fires of classes A, B, C and D. Requirements are also given for the information and data to be declared by the manufacturer.
NOTE The classification of fires is given in ISO 3941
Document History
ISO 7202
August 1, 2018
Fire protection - Fire extinguishing media - Powder
This document specifies requirements for the chemical and physical properties, and for minimum performance in defined test methods, of fire extinguishing powders suitable for use against fires of...
July 15, 2012
Fire protection - Fire extinguishing media - Powder
This International Standard specifies requirements for the chemical and physical properties, and for minimum performance in defined test methods, of fire extinguishing powders suitable for use...
January 1, 1987
Fire Protection - Fire Extinguishing Media - Powder First Edition; (Corrected and Reprinted - 1988)
A description is not available for this item.