ASTM International - ASTM A1015-01(2014)
Standard Guide for Videoborescoping of Tubular Products for Sanitary Applications
| Organization: | ASTM International |
| Publication Date: | 1 March 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Other audio, video and audiovisual equipment): | 33.160.99 |
| ICS Code (Sanitary installations): | 91.140.70 |
significance And Use:
5.1 This specification establishes some the key factors which govern the interpretation of videoborescoping tubular products for a specific application. It is recognized that the requirements for... View More
scope:
1.1 This standard covers guidelines for ordering and examining tubular products for sanitary applications by videoborescoping. This method uses movable camera probe at the end of a cable to examine the interior of a tubular product. The image is then transmitted to an external monitor for analysis. The method is normally used when inside surface imperfections, not normally detected by other nondestructive methods, may result in contamination of the product which is contained by the tubular product.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History