UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 877-3

Plastics - Methods of exposure to solar radiation - Part 3: Intensified weathering using concentrated solar radiation (ISO 877-3:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a method for exposing plastics to concentrated solar radiation using reflecting concentrators to accelerate the weathering processes. The purpose is to assess property changes produced after specified stages of such exposures. The reflecting concentrators used in these exposures are sometimes referred to as "Fresnel reflectors" because in cross-section the array of mirrors used to concentrate the solar radiation resembles the cross-section of a Fresnel lens.

General guidance concerning the scope of the ISO 877 series is given in ISO 877-1.

NOTE Additional information about solar concentrating exposures, including a partial list of standards in which they are specified, is given in the Bibliography.

Document History

DIN EN ISO 877-3
September 1, 2018
Plastics - Methods of exposure to solar radiation - Part 3: Intensified weathering using concentrated solar radiation (ISO 877-3:2018)
This document specifies a method for exposing plastics to concentrated solar radiation using reflecting concentrators to accelerate the weathering processes. The purpose is to assess property changes...
September 1, 2016
Plastics - Methods of exposure to solar radiation - Part 3: Intensified weathering using concentrated solar radiation (ISO/DIS 877-3:2016); German and English version prEN ISO 877-3:2016
A description is not available for this item.
March 1, 2011
Plastics - Methods of exposure to solar radiation - Part 3: Intensified weathering using concentrated solar radiation (ISO 877-3:2009)
A description is not available for this item.

References

Advertisement