IEC 61010-2-101 REDLINE
Safety requirements for electrical equipment for measurement, control and laboratory use – Part 2-101: Particular requirements for in vitro diagnostic (IVD) medical equipment
| Organization: | IEC |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Diagnostic equipment): | 11.040.55 |
scope:
Equipment included in scope
This part of IEC 61010 applies to equipment intended for in vitro diagnostic (IVD) medical purposes, including self-test IVD medical purposes.
IVD medical equipment, whether used alone or in combination, is intended by the manufacturer to be used in vitro for the examination of specimens, including blood and tissue samples, derived from the human body, solely or principally for the purpose of providing information concerning one or more of the following:
a physiological or pathological state; or
a congenital abnormality;
the determination of safety and compatibility with potential recipients;
the monitoring of therapeutic measures.
Self-test IVD medical equipment is intended by the manufacturer for use by lay persons in a home environment.
NOTE If all or part of the equipment falls within the scope of one or more other Part 2 standards of the IEC 61010 series as well as within the scope of this document, consideration is given to those other Part 2 standards.
Equipment excluded from scope
equipment within the scope of IEC 61010-2-081 unless it is specifically intended by the manufacturer to be used for in vitro diagnostic examination.
Object
Aspects included in scope
biohazards;
hazardous chemical substances.
Aspects excluded from scope
the handling or manipulation outside the equipment of material under analysis.
NOTE Requirements covering these subjects are the responsibility of committees preparing the relevant standards.
Document History