UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/CEN/TS 17184

Intelligent transport systems – eSafety – eCall High level application Protocols (HLAP) using IMS packet switched networks

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 August 2018
Status: active
Page Count: 54
ICS Code (IT applications in transport): 35.240.60
scope:

In respect of 112-eCall (pan-European eCall) (operating requirements defined in EN 16072), this document defines the high level application protocols, procedures and processes required to provide the eCall service via a packet switched wireless communications network using IMS (Internet protocol Multimedia System) and LTE/ 4G/E-UTRAN wireless access. NOTE 1 - The objective of implementing the pan-European in-vehicle emergency call system (eCall) is to automate the notification of a traffic accident, wherever in Europe, with the same technical standards and the same quality of services objectives by using a PLMN (such as ETSI prime medium) which supports the European harmonized 112/E112 emergency number (TS12 ETSI TS 122 003 or IMS packet switched network) and to provide a means of manually triggering the notification of an emergency incident. NOTE 2 - HLAP requirements for third party services supporting eCall can be found in EN 16102, and have been developed in conjunction with the development of this work item, and are consistent in respect of the interface to the PSAP. This document makes reference to those provisions but does not duplicate them.

Document History

January 10, 2023
Intelligent transport systems – eSafety – eCall High level application protocols (HLAP) using IP Multimedia Subsystem (IMS) over packet switched networks
In respect of pan European eCall (operating requirements defined in EN 16072), this document defines the high level application protocols, procedures and processes required to provide the eCall...
DS/CEN/TS 17184
August 7, 2018
Intelligent transport systems – eSafety – eCall High level application Protocols (HLAP) using IMS packet switched networks
In respect of 112-eCall (pan-European eCall) (operating requirements defined in EN 16072), this document defines the high level application protocols, procedures and processes required to provide the...
Intelligent transport systems – eSafety – eCall High level application Protocols (HLAP) using IMS packet switched networks
In respect of pan-European eCall (operating requirements defined in EN 16072), this European Standards Deliverable defines the high level application protocols, procedures and processes required to...
Intelligent transport systems – eSafety – eCall High level application protocols (HLAP) using IP Multimedia Subsystem (IMS) over packet switched networks
In respect of pan European eCall (operating requirements defined in EN 16072), this document defines the high level application protocols, procedures and processes required to provide the eCall...

References

Advertisement