UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 683-4

Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels (ISO 683-4:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 28
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Stainless steels): 77.140.20
scope:

This part of ISO 683 gives the technical delivery requirements for semi-finished products (e.g. blooms, billets, slabs), bars and wire rod, manufactured from the free-cutting steels listed in Table 2 and supplied in one of the treatment conditions given for the different types of products in Table 1, rows 2 to 4.

This part of ISO 683 covers three groups of free-cutting steels for mechanical purposes as listed in Table 2, namely

a) not intended for heat treatment,

b) suitable for case-hardening, and

c) suitable for quenching and tempering.

Free-cutting steels are often used as bright bars. For these products, refer to ISO 683-18.

In special cases, variations in these technical delivery requirements or additions to them can form the subject of an agreement at the time of enquiry and order (see 5.2 and Annex B).

In addition to this part of ISO 683, the general technical delivery requirements of ISO 404 are applicable.

Document History

DIN EN ISO 683-4
September 1, 2018
Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels (ISO 683-4:2016)
This part of ISO 683 gives the technical delivery requirements for semi-finished products (e.g. blooms, billets, slabs), bars and wire rod, manufactured from the free-cutting steels listed in Table 2...
March 1, 2017
Heat-treatable steels, alloy steels and free-cutting steels - Part 4: Free-cutting steels (ISO 683-4:2016); German and English version prEN ISO 683-4:2017
A description is not available for this item.

References

Advertisement