ASD-STAN PREN 3685
Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650 °C - Technical specification
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 26 |
scope:
This European standard specifies the technical, qualification and quality assurance requirements for bolts in material FE-PA2601 (A286) of tensile strength class 1 100 MPa at room temperature, maximum test temperature of material 650 °C.
Primarily for aerospace applications it is applicable to such bolts when referenced on the product standard or definition document.
Document History
ASD-STAN PREN 3685
July 1, 2018
Aerospace series - Bolts in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa/650 °C - Technical specification
This European standard specifies the technical, qualification and quality assurance requirements for bolts in material FE–PA2601 (A286) of tensile strength class 1 100 MPa at room temperature,...
February 4, 1991
Aerospace Series Bolts in Heat Resisting Steel, FE-PA92HT (A286) Classification: 1100 MPa/650 Degrees C Technical Specification
A description is not available for this item.
July 1, 1989
Aerospace Series Bolts in Heat Resisting Steel FE-PA92HT (A286) Classification: 1100 MPa/650 Degrees C Technical Specification
A description is not available for this item.