UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DSF/IEC/IEEE 62209-1528

Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Human models, instrumentation, and procedures: Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-worn wireless communication devices (Frequency range of 4 MHz to 10 GHz)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 260
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This International Standard specifies protocols and test procedures for the reproducible and conservative measurement of the peak spatial average SAR (psSAR) induced inside a simplified model of the head or the body by radio-frequency (RF) transmitting devices, with a defined measurement uncertainty. The protocols and procedures apply to a significant majority of the population including children during the use of hand-held and body-worn wireless communication devices. These devices may include single or multiple transmitters or antennas, and may be operated with their radiating structure(s) at distances up to 200 mm from a human head or body. This standard can be employed to evaluate SAR compliance of different types of wireless communication devices used next to the ear, in front of the face, mounted on the body, operating in conjunction with other RF- transmitting, non-transmitting devices or accessories (e.g. belt-clip), or embedded in garments. The applicable frequency range is from 4 MHz to 10 GHz. Devices operating in the applicable frequency range can be tested using the phantoms and other requirements defined in this standard. The device categories covered include but are not limited to mobile telephones, cordless microphones, and radio transmitters in personal, desktop and laptop computers for multi-band operations using single or multiple antenna, including push-to-talk devices. Wireless power transfer devices operating above 4 MHz may also apply this International Standard. This standard is not intended to apply to implanted medical devices.

Document History

DSF/IEC/IEEE 62209-1528
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices – Human models, instrumentation, and procedures: Measurement procedure for the assessment of specific absorption rate of human exposure to radio frequency fields from hand-held and body-worn wireless communication devices (Frequency range of 4 MHz to 10 GHz)
This International Standard specifies protocols and test procedures for the reproducible and conservative measurement of the peak spatial average SAR (psSAR) induced inside a simplified model of the...

References

Advertisement