ISO 17987-8
Road vehicles — Local Interconnect Network (LIN) — Part 8: Electrical physical layer (EPL) specification: LIN over DC powerline (DC-LIN)
| Organization: | ISO |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
scope:
This document specifies an additional electrical physical layer (EPL) for the Local Interconnect Network (LIN) of the ISO 17987 series. It specifies the transmission over DC powerline without affecting the LIN higher layers, hereafter named DC-LIN.
The DC-LIN EPL uses a high-frequency modulated carrier to propagate UART bytes (byte-oriented) over the DC powerline.
This document specifies the electrical characteristics, the modulation method of the transmission, and how to impose the carrier signal on the DC powerlines.
The DC-LIN EPL supports bit rates of 9 615 bit/s, 10 417 bit/s, and 19 230 bit/s.
The DC-LIN EPL is applicable for a wide range of DC powerlines including 12-V and 24-V operations, allowing communicating between different DC powerlines via a coupling capacitor. A DC-LIN EPL interface to powerline example is described in Annex A.
Document History