UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW18035

Polyphthalamide – Glass Fiber Reinforced, High Heat Stabilized, Transmission Fluid Resistant, Hot Water Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2018
Status: active
Page Count: 5
scope:

Material Description.

This standard covers the properties of glass fiber reinforced, high heat stabilized, injection moldable, hot water moldable polyphthalamide (PPA). 

Symbols. The material abbreviations according to SAE J1344, ISO 11469, and ISO 1043 are shown in Table 1.

Applicability.

Typical applications include the following: transmission and engine components for high heat environments.

Remarks.

The classification into groups is according to the high temperature performance. Additional types will be added as necessary:

• T1: 200 °C (none available at date of publication)

• T2: 230 °C (none available at date of publication)

• T3: 250 °C

Document History

GMW18035
September 1, 2018
Polyphthalamide – Glass Fiber Reinforced, High Heat Stabilized, Transmission Fluid Resistant, Hot Water Moldable
Material Description. This standard covers the properties of glass fiber reinforced, high heat stabilized, injection moldable, hot water moldable polyphthalamide (PPA).  Symbols. The material...

References

Advertisement