UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 16167

Soil, treated biowaste and sludge - Determination of polychlorinated biphenyls (PCB) by gas chromatography with mass selective detection (GC-MS) and gas chromatography with electron-capture detection (GCECD)

inactive, Most Current
Organization: CEN
Publication Date: 1 August 2018
Status: inactive
Page Count: 42
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This draft European Standard specifies a method for quantitative determination of seven selected polychlorinated biphenyls (PCB28, PCB52, PCB101, PCB118, PCB138, PCB153 and PCB180) in sludge, treated biowaste and soil using GC-MS and GC-ECD

The limit of detection depends on the determinants, the equipment used, the quality of chemicals used for the extraction of the sample and the clean-up of the extract.

Under the conditions specified in this European Standard, limit of application of 1 μg/kg (expressed as dry matter) can be achieved.

Sludge and treated biowaste may differ in properties and also in the expected contamination levels of PCBs and presence of interfering substances. These differences make it impossible to describe one general procedure. This European Standard contains decision tables based on the properties of the sample and the extraction and clean-up procedure to be used.

Document History

EN 16167
August 1, 2018
Soil, treated biowaste and sludge - Determination of polychlorinated biphenyls (PCB) by gas chromatography with mass selective detection (GC-MS) and gas chromatography with electron-capture detection (GCECD)
This draft European Standard specifies a method for quantitative determination of seven selected polychlorinated biphenyls (PCB28, PCB52, PCB101, PCB118, PCB138, PCB153 and PCB180) in sludge, treated...
August 1, 2012
Sludge, treated biowaste and soil - Determination of polychlorinated biphenyls (PCB) by gas chromatography with mass selective detection (GC-MS) and gas chromatography with electron-capture detection (GC-ECD)
This European Standard specifies a method for quantitative determination of seven selected polychlorinated biphenyls (PCB28, PCB52, PCB101, PCB118, PCB138, PCB153 and PCB180) in sludge, treated...

References

Advertisement