CEI EN IEC 61643-352
Components for low-voltage surge protection Part 352: Selection and application principles for telecommunications and signalling network surge isolation transformers (SITs)
| Organization: | CEI |
| Publication Date: | 1 July 2018 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Other equipment for telecommunication systems): | 33.040.99 |
scope:
This part of IEC 61643 covers the application of surge isolation transformers (SITs) that are used in telecommunication transformer applications with signal levels up to 400 V peak to peak. These transformers have a high rated impulse voltage with or without screen between the input and output windings. SITs are components for surge protection and are used to mitigate the onward propagation of common-mode voltage surges. This document describes SITs' selection, application principles and related information. This document does not cover power line communication transformers.
Document History