CENELEC - EN 60335-2-109
Household and similar electrical appliances - Safety - Part 2-109: Particular requirements for UV radiation water treatment appliances
| Organization: | CENELEC |
| Publication Date: | 1 June 2010 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
| ICS Code (Domestic safety): | 13.120 |
scope:
This International Standard deals with the safety of UV radiation water treatment appliances for household and similar purposes, their rated voltage being not more than 250 V.
Appliances not intended for normal household use but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops and in light industry and farms, are within the scope of this standard.
This European Standard deals with the reasonably foreseeable hazards presented by appliances and machines that are encountered by all persons. However, in general, it does not take into account:
• children playing with the appliance;
• the use of the appliance by young children and very young children;
• the use of the appliance by older children without supervision.
It is recognized that very vulnerable people may have needs beyond the level addressed in this standard
NOTE 101 Attention is drawn to the fact that
- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.
NOTE 102 This standard does not apply to
- pumps (IEC 60335‑2‑41);
- luminaires for aquariums (IEC 60598‑2‑11);
- luminaires for swimming pools and similar applications (IEC 60598‑2‑18);
- appliances intended exclusively for professional use;
- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).
Document History