DIN EN ISO 1716
Reaction to fire tests for products - Determination of the gross heat of combustion (calorific value) (ISO 1716:2018)
| Organization: | DIN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
This document specifies a method for the determination of the gross heat of combustion (QPCS) of products at constant volume in a bomb calorimeter.
This method is intended to be applied to solid products.
NOTE Liquids can be tested with similar equipment and using conditions described in ASTM D240[1], as described in IEC 61039[2] using ISO 1928[3] test equipment.
Annex A specifies the calculation of the net heat of combustion, QPCI, when required.
Information on the precision of the test method is given in Annex B.
Document History