DIN EN 4840-101
Aerospace series - Heat shrinkable moulded shapes - Part 101: Polyolefin, semi-rigid, limited fire hazard - Temperature range - 30 °C to 105 °C - Product standard; German and English version EN 4840-101:2018
| Organization: | DIN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the required characteristics for heat-shrinkable polyolefin semi-rigid, limited fire hazard heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between − 30 °C and 105 °C.
The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppli
These moulded shapes are normally supplied in the styles and dimensions given in EN 4840-002 Tables 1 to 22. The colour is normally black.
Styles and dimensions other than those specifically listed in EN 4840-002 Tables 1 to 22 may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Table 1 with the exception of dimensions.
Document History