UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 23611-1

Soil quality - Sampling of soil invertebrates - Part 1: Hand-sorting and extraction of earthworms (ISO 23611-1:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2018
Status: active
Page Count: 28
ICS Code (Biological properties of soils): 13.080.30
scope:

This document specifies a method for sampling and handling earthworms from field soils as a prerequisite for using these animals as bioindicators (e.g. to assess the quality of a soil as a habitat for organisms).

This document applies to all terrestrial biotopes in which earthworms occur. The sampling design of field studies in general is given in ISO 18400-101 and guidance on the determination of effects of pollutants on earthworms in field situations is given in ISO 11268-3. These aspects can vary according to the national requirements or the climatic/regional conditions of the site to be sampled (see also Annex C).

This document is not applicable for semi-terrestrial soils and it can be difficult to use under extreme climatic or geographical conditions (e.g. in high mountains). Methods for some other soil organism groups, such as collembolans, are covered in other parts of ISO 23611.

Document History

DIN EN ISO 23611-1
October 1, 2018
Soil quality - Sampling of soil invertebrates - Part 1: Hand-sorting and extraction of earthworms (ISO 23611-1:2018)
This document specifies a method for sampling and handling earthworms from field soils as a prerequisite for using these animals as bioindicators (e.g. to assess the quality of a soil as a habitat...
December 1, 2016
Soil quality - Sampling of soil invertebrates - Part 1: Hand-sorting and extraction of earthworms (ISO/DIS 23611-1:2016); German and English version prEN ISO 23611-1:2016
A description is not available for this item.
September 1, 2011
Soil quality - Sampling of soil invertebrates - Part 1: Hand-sorting and formalin extraction of earthworms (ISO 23611-1:2006)
A description is not available for this item.

References

Advertisement