UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 15879-1

Testing and rating of direct exchange ground coupled heat pumps with electrically driven compressors for space heating and/or cooling - Part 1: Direct exchange-to-water heat pumps

active, Most Current
Organization: CEN
Publication Date: 1 February 2011
Status: active
Page Count: 28
ICS Code (Heat pumps): 27.080
scope:

This European Standard specifies the terms and definitions, test conditions, test procedures and requirements for the rating and performance of direct exchange-to-water ground coupled heat pumps with electrically driven compressors, used for space heating and/or cooling. Brine can be used instead of water.

This European Standard applies to factory-made units with horizontal in-ground collectors. In the case of units consisting of several parts, this standard applies only to those designed and supplied as a complete package.

Water-to-direct exchange and direct-exchange-to-direct exchange ground coupled heat pumps are covered by EN 15879-2.

Direct exchange-to-air ground coupled heat pumps and air-to-direct exchange heat pumps are covered by EN 15879-3.

This European Standard does not apply to units using transcritical cycles, e.g. with CO2 as refrigerant.

Document History

EN 15879-1
February 1, 2011
Testing and rating of direct exchange ground coupled heat pumps with electrically driven compressors for space heating and/or cooling - Part 1: Direct exchange-to-water heat pumps
This European Standard specifies the terms and definitions, test conditions, test procedures and requirements for the rating and performance of direct exchange-to-water ground coupled heat pumps with...

References

Advertisement