UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM B882-10

Specification for Pre-Patinated Copper for Architectural Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2010
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
ICS Code (Other construction materials): 91.100.99
scope:

1.1 This specification covers the establishment of the requirements for pre-patinated (artificially aged) copper sheet and strip in ounce-weight thicknesses supplied in flat lengths for roofing, flashing, and other architectural applications.

1.2 The pre-patinated surface is the result of chemical reaction with the copper and shall be applied on one side of the product.

1.2.1 The pre-patinated surface formed is comparable in color and ability to be bent or formed to the surface formed in naturally occurring patinated copper.

1.3 The pre-patinated surface is not the result of coating applications such as painting.

1.4 Materials made to this specification are not intended to be used for electrical applications.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Note 1-A companion specification for copper sheet and strip for building construction is Specification B370.

1.6 The following precautionary statement pertains only to the test method portion, Section 12, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes of the requirements for pre-patinated (artificially aged) copper sheets and strips in ounce-weight thicknesses supplied in flat lengths for roofing, flashing, and... View More

Document History

October 1, 2018
Standard Specification for Pre-Patinated Copper for Architectural Applications
1.1 This specification covers the establishment of the requirements for pre-patinated (artificially aged) copper sheet and strip in ounce-weight thicknesses supplied in flat lengths for roofing,...
ASTM B882-10
October 1, 2010
Specification for Pre-Patinated Copper for Architectural Applications
1.1 This specification covers the establishment of the requirements for pre-patinated (artificially aged) copper sheet and strip in ounce-weight thicknesses supplied in flat lengths for roofing,...
October 1, 2005
Specification for Pre-Patinated Copper for Architectural Applications
1.1 This specification covers the establishment of the requirements for pre-patinated (artificially aged) copper sheet and strip in ounce-weight thicknesses supplied in flat lengths for roofing,...
January 10, 2000
Specification for Pre-Patinated Copper for Architectural Applications
1.1 This specification covers the requirements for pre-patinated (artificially aged) copper sheet and strip in ounce weight thicknesses supplied in flat lengths for roofing, flashing, and other...
Advertisement