UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 20765-1

Natural gas - Calculation of thermodynamic properties - Part 1: Gas phase properties for transmission and distribution applications

active, Most Current
Organization: CEN
Publication Date: 1 September 2018
Status: active
Page Count: 54
ICS Code (Natural gas): 75.060
scope:

This part of ISO 20765 specifies a method of calculation for the volumetric and caloric properties of natural gases, natural gases containing synthetic admixture and similar mixtures, at conditions where the mixture can exist only as a gas.

The method is applicable to pipeline-quality gases within the ranges of pressure, p, and temperature, T, at which transmission and distribution operations normally take place. For volumetric properties (compression factor and density), the uncertainty of calculation is about ± 0,1 % (95 % confidence interval). For caloric properties (for example enthalpy, heat capacity, Joule-Thomson coefficient, speed of sound), the uncertainty of calculation is usually greater.

Document History

EN ISO 20765-1
September 1, 2018
Natural gas - Calculation of thermodynamic properties - Part 1: Gas phase properties for transmission and distribution applications
This part of ISO 20765 specifies a method of calculation for the volumetric and caloric properties of natural gases, natural gases containing synthetic admixture and similar mixtures, at conditions...

References

Advertisement