SNZ AS/NZS 4768.3
Digital radio equipment operating in land mobile and fixed services bands in the frequency range 29.7 MHz to 1 GHz Part 3: Application of recognized Standards
| Organization: | SNZ |
| Publication Date: | 11 October 2018 |
| Status: | active |
| Page Count: | 24 |
scope:
This Standard provides radiofrequency requirements for constant and non-constant envelope emission digital radio equipment operating in land mobile and fixed services radiofrequency bands in the frequency range 29.7 MHz to 1 GHz with channel spacings of 25 kHz, 12.5 kHz or 6.25 kHz.
Categories of equipment within this range include-
(a) base, mobile, personal mobile and RF control stations operating in designated land mobile bands;
(b) fixed point-to-point and point-to-multipoint equipment operating in designated single channel fixed service bands; and
(c) personal mobile, fixed and repeater equipment operating in the maritime mobile service and used for on-board communications in the frequency band 450 MHz to 470 MHz.
NOTE: For operation of land mobile and on-board maritime mobile equipment in these bands, refer to the relevant authorities in Australia and New Zealand.
Document History