UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M98D33-A17

TUBE, POLYAMIDE 12 (PA12) OR POLYAMIDE 612 (PA612) COVER, EFEP INNER TUBE, LOW PRESSURE FUEL/ALCOHOL VAPOR RESISTANT, NON-CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 17 September 2018
Status: active
Page Count: 3
scope:

This specification defines a multilayered tubing with a construction with low permeation rates and good resistance to vapor of fuel/alcohol blends. The multilayer tube consists of a polyamide 12 (PA12) or a polyamide 612 (PA612) cover over an EFEP inner tube.

Document History

FORD WSS-M98D33-A17
September 17, 2018
TUBE, POLYAMIDE 12 (PA12) OR POLYAMIDE 612 (PA612) COVER, EFEP INNER TUBE, LOW PRESSURE FUEL/ALCOHOL VAPOR RESISTANT, NON-CONDUCTIVE, LOW PERMEATING ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines a multilayered tubing with a construction with low permeation rates and good resistance to vapor of fuel/alcohol blends. The multilayer tube consists of a polyamide 12...

References

Advertisement