UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 4839-003

Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003: Without auxiliary contacts - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 October 2018
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics for three-pole, arc fault circuit breakers, rated currents from 3 A to 25 A, switching capacity 65 In, for use in aircraft electrical systems. Their operating temperatures are between − 40 °C to 85 °C at a maximum altitude of Z = 15 000 m. The thermal protection is temperature compensated and operates between − 55 °C and 125 °C.

These arc fault circuit breakers are operated by a push-pull type single pushbutton (actuator), with delayed action "trip-free" tripping.

They will continue to function up to the short-circuit current.

Document History

EN 4839-003
October 1, 2018
Aerospace series - Arc Fault Circuit breakers, three-pole, temperature compensated, rated currents 3 A to 25 A, 115/200 V a.c. 400 Hz constant frequency - Part 003: Without auxiliary contacts - Product standard
This European Standard specifies the required characteristics for three-pole, arc fault circuit breakers, rated currents from 3 A to 25 A, switching capacity 65 In, for use in aircraft electrical...

References

Advertisement