UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 15234

Paints and varnishes - Testing of formaldehyde-emitting coatings and melamine foams - Determination of the steady-state concentration of formaldehyde in a small test chamber

active, Most Current
Organization: SNV
Publication Date: 1 February 2011
Status: active
Page Count: 20
ICS Code (Paints and varnishes): 87.040
ICS Code (Binders): 87.060.20
scope:

This International Standard specifies a test method for determining the equilibrium concentration of formaldehyde from formaldehyde-emitting coatings and melamine foams in a small test chamber.

It describes the determination of the equilibrium concentration of formaldehyde that is established in air at 23 °C and 50 % relative humidity. The test closely simulates practical conditions and can be performed on a laboratory scale. Good correlation is obtained with values obtained on samples of the same material in a 40 m3 test chamber. The method, which is simple to perform, is therefore suitable for the preliminary determination of limits that have to be adhered to.

Document History

SN EN ISO 15234
February 1, 2011
Paints and varnishes - Testing of formaldehyde-emitting coatings and melamine foams - Determination of the steady-state concentration of formaldehyde in a small test chamber
This International Standard specifies a test method for determining the equilibrium concentration of formaldehyde from formaldehyde-emitting coatings and melamine foams in a small test chamber. It...

References

Advertisement