CEN - EN ISO 14509-3
Small craft - Airborne sound emitted by powered recreational craft - Part 3: Sound assessment using calculation and measurement procedures
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
This part of ISO 14509 specifies the procedures for assessing sound emission of powered monohull recreational craft of length up to 24 m with a Froude number greater than 1,1. It is not applicable for personal watercraft (PWC).
This part of ISO 14509 specifies the determination of the A-weighted sound pressure level by combining a calculation method and a measurement method.
Document History
EN ISO 14509-3
September 1, 2018
Small craft - Airborne sound emitted by powered recreational craft - Part 3: Sound assessment using calculation and measurement procedures
This part of ISO 14509 specifies the procedures for assessing sound emission of powered monohull recreational craft of length up to 24 m with a Froude number greater than 1,1. It is not applicable...
August 1, 2009
Small craft - Airborne sound emitted by powered recreational craft - Part 3: Sound assessment using calculation and measurement procedures
A description is not available for this item.