UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 8130-3

Coating powders - Part 3: Determination of density by liquid displacement pyknometer (ISO 8130-3:1992)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2011
Status: active
Page Count: 10
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 8130 specifies a liquid displacement pyknometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a test portion.

The apparatus specified is relatively inexpensive, but the liquid displacement pyknometer method is liable to give erroneous results, particularly if the powder swells in contact with the displacement liquid used or the displacement liquid does not totally displace the air between the powder particles. The liquid displacement method is much slower in execution and less accurate than the gas comparison pyknometer method specified is ISO 8130-2 and is only to be used if it can be shown that the same results will be obtained as for the gas comparison pyknometer method.

Document History

October 1, 2021
Coating powders - Part 3: Determination of density by liquid displacement pycnometer (ISO 8130-3:2021)
A description is not available for this item.
October 1, 2020
Coating powders - Part 3: Determination of density by liquid displacement pyknometer (ISO/DIS 8130-3:2020); German and English version prEN ISO 8130-3:2020
A description is not available for this item.
DIN EN ISO 8130-3
February 1, 2011
Coating powders - Part 3: Determination of density by liquid displacement pyknometer (ISO 8130-3:1992)
This part of ISO 8130 specifies a liquid displacement pyknometer method for the determination of the density of coating powders. The method is based on a determination of the mass and the volume of a...

References

Advertisement