ISO 4945
Steel - Determination of nitrogen - Spectrophotometric method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Steels): | 77.080.20 |
scope:
This document specifies a spectrophotometric method for the determination of nitrogen in steel.
The method is applicable to the determination of nitrogen mass fraction between 0,000 6 % and 0,050 % in low alloy steels and between 0,010 % and 0,050 % in high alloy steels.
The method does not apply to samples containing silicon nitrides or having silicon contents higher than 0,6 %.
Document History
ISO 4945
October 1, 2018
Steel - Determination of nitrogen - Spectrophotometric method
This document specifies a spectrophotometric method for the determination of nitrogen in steel.
The method is applicable to the determination of nitrogen mass fraction between 0,000 6 % and 0,050 %...
January 1, 1977
Steel - Determination of Nitrogen Content - Spectrophotometric Method; (Erratum-1979)
A description is not available for this item.