JSA - JIS A 1113
Method of test for splitting tensile strength of concrete
| Organization: | JSA |
| Publication Date: | 25 April 2018 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This Standard specifies the method of test for the splitting tensile strength of hardened concrete.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 1920-4 : 2005 Testing of concrete - Part 4 : Strength of hardened concrete (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History