ASTM International - ASTM C385-58(2014)
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
| Organization: | ASTM International |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Enamels): | 25.220.50 |
scope:
1.1 This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. This test method is adaptable to any porcelain-enamel utensil that can be filled with water to a depth of 1 in. (25 mm).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. A hot plate, timing device, container, and sponge shall be used. The surface... View More
Document History