CEN - EN ISO 17703
Footwear - Test methods for uppers - High temperature behaviour
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Footwear): | 61.060 |
scope:
This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the suitability for the end use.
Document History
EN ISO 17703
October 1, 2018
Footwear - Test methods for uppers - High temperature behaviour
This European Standard specifies a test method for determining the effect of heat on the tensile strength of uppers or complete upper assembly irrespective of the material, in order to assess the...