ISO 16063-34
Methods for the calibration of vibration and shock transducers — Part 34: Testing of sensitivity at fixed temperatures
| Organization: | ISO |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This document details specifications for the instrumentation and methods to be used for testing fixed temperature sensitivity of vibration transducers.
It applies to rectilinear velocity and acceleration transducers. The methods specified use both a comparison to a reference transducer and an absolute measurement by laser interferometer.
This document is applicable for a frequency range from 10 Hz to 3 kHz (method-dependent), a dynamic range from 1 m/s2 to 100 m/s2 (frequency-dependent
Method 1 (using a laser interferometer) is applicable to magnitude of sensitivity and phase calibration in the frequency range 10 Hz to 3 kHz at fixed temperatures (see Clause 7). Method 2 (using a reference transducer inside a chamber whose temperature limit is -70 °C to 500 °C) can be used for magnitude of sensitivity and phase calibration in the frequency range 10 Hz to 1 kHz at fixed temperatures (see Clause 8). Method 3 (using a reference transducer outside the chamber) can only be used for the determination of the temperature response of complex sensitivity over a certain temperature range (see Clause 9).
NOTE Method 1 and Method 2 can provide the deviation of complex sensitivity over a certain temperature range if the calibration is also done at the reference temperature (room temperature 23 °C ± 5 °C).
To ensure the consistency of the use and test condition, the transducer, its cable and the conditioning amplifier are intended to be considered as a single unit and tested together.
Document History