ETSI - TS 103 605

Digital Video Broadcasting (DVB); Second Generation Common Interface (CI); Implementation Using the Universal Serial Bus (USB)

active, Most Current
Organization: ETSI
Publication Date: 1 October 2018
Status: active
Page Count: 32
scope:

The present document defines USB physical, link and transport layers for the DVB Common Interface to replace the PC Card interface defined in CENELEC EN 50221 [1]. The present document also profiles and extends the application layer defined in CENELEC EN 50221 [1], ETSI TS 101 699 [2] and CI Plus specification [3] to cater for the use over USB.

Document History

TS 103 605
October 1, 2018
Digital Video Broadcasting (DVB); Second Generation Common Interface (CI); Implementation Using the Universal Serial Bus (USB)
The present document defines USB physical, link and transport layers for the DVB Common Interface to replace the PC Card interface defined in CENELEC EN 50221 [1]. The present document also profiles...

References

Advertisement