ASTM International - ASTM B730-08(2013)
Standard Specification for Welded Nickel (UNS N02200/UNS N02201) and Nickel Copper Alloy (UNS N04400) Tube
| Organization: | ASTM International |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
scope:
1.1 This specification covers nickel (UNS N02200), low-carbon nickel (UNS N02201), and nickel copper alloy (UNS N04400) in the form of welded and annealed or welded and stress-relieved tube intended for general corrosive service and for mechanical applications.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
Document History